The A 6A51-018DF0306 is a timing pulley designed for use with 2 mm (GT2) pitch synchronous belts, specifically compatible with .118 inch (3 mm) wide belts. It features 18 teeth and has a bore diameter of 0.1875 inches. Constructed from aluminum alloy, the pulley is finished with a clear anodized coating for enhanced durability. It includes two flanges and a hub, providing stability during operation. The pulley is equipped with set screws for secure attachment, with the configuration of one set screw for 12 to 16 grooves and two set screws at 90° for other groove counts. This product is suitable for applications requiring precise motion transfer in various mechanical systems.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6A51-018DF0306 |
| Product Name | 2 mm (GT2) Pitch,18 Teeth, 0.1875" Bore, 2 Flanges / With Hub, Aluminum Alloy Timing Pulley for .118 (3MM)" Wide Belt |
| Component Type | Timing Pulley |