The A 6A51-015DF0606 is a 2 mm pitch aluminum alloy timing belt pulley with 15 teeth, a 0.1875-inch bore, and dual flanges, designed for use with 6 mm wide GT™2, GT™3, and FHT™-2 belts. It has an outer diameter of 0.555 inches, a hub length of 0.555 inches, and a set screw size of #6-40. The pulley is clear anodized and features two set screws at 90 degrees. The bore diameter is 0.1875 inches, and the hub width is 0.389 inches.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6A51-015DF0606 |
| Product Name | 2 mm (GT2) Pitch,15 Teeth, 0.1875" Bore, 2 Flanges / With Hub, Aluminum Alloy Timing Pulley for .236 (6MM)" Wide Belt |
| Component Type | Timing Pulley |