The A 6A38M072T16 is a 72-tooth timing pulley for 10 mm pitch belts, made of aluminum alloy, with a 229.3 mm pitch diameter and a 25.4 mm shank diameter. It has a usable length of 160 mm and meets the tolerance specification of 0/-0.10 mm for 60 to 72 grooves.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6A38M072T16 |
| Product Name | T10mm Pitch, 72 Teeth, 160mm Usable Length, Aluminum Pulley Stock |
| Component Type | Timing Pulley |