The A 6A35M028DF1008 is a 28-tooth, 5 mm pitch timing belt pulley made of aluminum alloy with a clear anodized finish, designed for 10 mm wide belts. It has dual flanges, a 8 mm bore, and a hub width of 32 mm. The pitch diameter is 44.75 mm, and the outer diameter of the hub is 51 mm. It includes two set screws at 90 degrees for shaft retention. The pulley complies with metric tolerances: 0/-0.08 mm for the pitch diameter with 28 grooves, and the bore diameter tolerance is ±0.025 mm.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6A35M028DF1008 |
| Product Name | 5 mm (T5) Pitch,28 Teeth, 8mm Bore, 2 Flanges/With Hub, Aluminum Alloy Timing Pulley for 10mm Wide Belt |
| Component Type | Timing Pulley |
| Pitch Type | T 5mm |
| Flanges | Two Fanges |
| Material | Aluminum |
| Belt Width | 10 mm (0.3937 inch) |