The A 6A31M014T05 is a 14-tooth aluminum timing pulley with a 2.5 mm pitch, designed for synchronous belt drive applications. It has a pitch diameter of 11.2 mm, an outer diameter of 10.6 mm, and a usable shank length of 50 mm with a shank diameter of 11.1 mm. The part is machined from aluminum alloy and follows the metric specification for timing pulleys, with groove count tolerances of 0/-0.05 mm for 10 to 60 teeth. The pulley accepts a 7/16 inch shank and is consistent with the broader 2.5 mm pitch aluminum pulley series.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6A31M014T05 |
| Product Name | T2.5mm Pitch, 14 Teeth, 50mm Usable Length, Aluminum Pulley Stock |
| Component Type | Timing Pulley |