The A 6A25M020NF0908 is an aluminum alloy HTD timing belt pulley with 20 teeth, designed for use with 9 mm wide belts and a 5 mm pitch. It has an 8 mm bore, a hub length of 20.6 mm, and uses two M4 set screws positioned at 90 degrees. The pulley has no flange, and its outer diameter is 31.8 mm. The material is clear anodized aluminum alloy.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (metric) |
| Product Number | A 6A25M020NF0908 |
| Product Name | 5 mm (HTD) Pitch,20 Teeth, 8mm Bore, No Flange/With Hub, Aluminum Alloy Timing Pulley for 9mm Wide Belt |
| Component Type | Timing Pulley |
| Pitch Type | HTD 5mm |
| Material | Aluminum |
| Belt Width | 9 mm (0.3543 inch) |
| Bore Diameter | 8 mm (0.3150 inch) |