Stock Drive Products & Sterling Instrument - SDP/SI .0816" (40D.P.) Pitch,90 Teeth, 0.375" Bore, No Flange / With Hub, Aluminum Alloy Timing Pulley for 0.3125" Wide Belt A 6A 6-90NF03112

Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 6A 6-90NF03112 is a no-flange timing belt pulley made from aluminum alloy with a clear anodized finish, designed for use with 5/16-inch wide belts and a 40 D.P. pitch. It has 90 teeth, a 0.375-inch bore, and two set screws at 90 degrees for shaft mounting. The hub length is 0.375 inches, and the set screw size is #10-32. The outside diameter is 2.340 inches, with a pitch diameter of 2.340 inches and a hub diameter of 2.326 inches.

Datasheet Summary
Powered by GS/AI

The A 6A 6-90NF03112 is a no-flange timing belt pulley made from aluminum alloy with a clear anodized finish, designed for use with 5/16-inch wide belts and a 40 D.P. pitch. It has 90 teeth, a 0.375-inch bore, and two set screws at 90 degrees for shaft mounting. The hub length is 0.375 inches, and the set screw size is #10-32. The outside diameter is 2.340 inches, with a pitch diameter of 2.340 inches and a hub diameter of 2.326 inches.

Suppliers

Company
Product
Description
Supplier Links
.0816
Hicksville, NY, United States
.0816" (40D.P.) Pitch,90 Teeth, 0.375" Bore, No Flange / With Hub, Aluminum Alloy Timing Pulley for 0.3125" Wide Belt
A 6A 6-90NF03112
.0816" (40D.P.) Pitch,90 Teeth, 0.375" Bore, No Flange / With Hub, Aluminum Alloy Timing Pulley for 0.3125" Wide Belt A 6A 6-90NF03112
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Timing Pulleys (inch)
Product Number A 6A 6-90NF03112
Product Name .0816" (40D.P.) Pitch,90 Teeth, 0.375" Bore, No Flange / With Hub, Aluminum Alloy Timing Pulley for 0.3125" Wide Belt
Component Type Timing Pulley
Pitch Type 0.0816" (40 DP)
Material Aluminum
Belt Width 0.3125 inch (7.94 mm)
Bore Diameter 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

5 mm (HTD) Pitch,15 Teeth, 0.25
Specs
Component Type Timing Pulley
Material Aluminum
Flanges Two Fanges
View Details
.200
Specs
Component Type Timing Pulley
Pitch Type 0.200" (XL)
Material Aluminum
View Details
3 mm (HTD) Pitch,15 Teeth, 0.1875
Specs
Component Type Timing Pulley
Material Aluminum
Flanges Two Fanges
View Details
5 mm (HTD) Pitch,40 Teeth, 0.3125
Specs
Component Type Timing Pulley
Material Aluminum
Belt Width ? to 0.5906 inch (? to 15 mm)
View Details