Stock Drive Products & Sterling Instrument - SDP/SI 40 D.P. Pitch, 42 Teeth, 7" Usable Length, Aluminum Pulley Stock A 6A 5-042LT

Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6A 5-042LT is a 40 DP aluminum timing pulley with 42 teeth, a pitch diameter of 1.092 inches, a bore diameter of 0.324 inches, and a usable length of 0.5 inches. The pulley features a 3/8-inch shank and is designed for use with 2.07 mm pitch timing belts. It is made of aluminum alloy and has a maximum outer diameter of 1.092 inches.

Datasheet Summary
Powered by GS/AI

A 6A 5-042LT is a 40 DP aluminum timing pulley with 42 teeth, a pitch diameter of 1.092 inches, a bore diameter of 0.324 inches, and a usable length of 0.5 inches. The pulley features a 3/8-inch shank and is designed for use with 2.07 mm pitch timing belts. It is made of aluminum alloy and has a maximum outer diameter of 1.092 inches.

Suppliers

Company
Product
Description
Supplier Links
40 D.P. Pitch, 42 Teeth, 7
Hicksville, NY, United States
40 D.P. Pitch, 42 Teeth, 7" Usable Length, Aluminum Pulley Stock
A 6A 5-042LT
40 D.P. Pitch, 42 Teeth, 7" Usable Length, Aluminum Pulley Stock A 6A 5-042LT
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Timing Pulleys (inch)
Product Number A 6A 5-042LT
Product Name 40 D.P. Pitch, 42 Teeth, 7" Usable Length, Aluminum Pulley Stock
Component Type Timing Pulley
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
Component Type Timing Pulley
Pitch Type 0.080" (MXL)
Material Aluminum
View Details
.080
Specs
Component Type Timing Pulley
Pitch Type 0.080" (MXL)
Material Aluminum
View Details
.200
Specs
Component Type Timing Pulley
Pitch Type 0.200" (XL)
Material Aluminum
View Details
.200
Specs
Component Type Timing Pulley
Pitch Type 0.200" (XL)
Material Aluminum
View Details