A 6A 3-40NF03712 is an aluminum alloy timing pulley with 40 teeth, a 0.375-inch bore, and no flange, designed for use with 0.375-inch wide XL timing belts of 1/5-inch pitch. It has a pitch diameter of 2.546 inches, an outside diameter of 2.526 inches, and a hub length of 0.375 inch. The pulley is clear anodized and features two 90-degree set screws for shaft retention, with a 1/4-20 thread size for the set screws. The bore tolerance is +0.001/-0.000 inch. The outside diameter tolerance for 40 grooves is +0.004/-.000 inch, as specified for pulleys with 32 to 60 grooves.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Pulleys (inch) |
| Product Number | A 6A 3-40NF03712 |
| Product Name | .200" (XL) Pitch,40 Teeth, 0.375" Bore, No Flange / With Hub, Aluminum Alloy Timing Pulley for 0.375" Wide Belt |
| Component Type | Timing Pulley |
| Pitch Type | 0.200" (XL) |
| Material | Aluminum |
| Belt Width | 0.3750 inch (9.52 mm) |
| Bore Diameter | 0.3750 inch (9.52 mm) |