The A 1Z 2MYZ1006006 is a metric spur gear with 60 teeth, module 1, 9 mm face width, and a 20° pressure angle. The gear is molded from acetal with a brass insert, and has a bore diameter of 6 mm and a set screw size of M3. The pitch diameter is 60 mm, outer diameter is 62 mm, and hub length is 21 mm. The total length of the gear is 47 mm.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1Z 2MYZ1006006 |
| Product Name | Module 1, 60 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |