A 1Z 2MYZ1005008 is a metric spur gear with 50 teeth, module 1, 9 mm face width, and 20° pressure angle, made of acetal with a brass insert. It has a bore diameter of 50 mm, an outer diameter of 52 mm, and uses an M4 set screw for shaft mounting. The gear's pitch diameter is 50 mm, and its hub height is 18 mm with a hub diameter of 37 mm.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1Z 2MYZ1005008 |
| Product Name | Module 1, 50 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |