A 1Z 2MYZ1004808 is a module 1, 48-tooth spur gear with a 20° pressure angle, molded from acetal with a brass insert, featuring a 8 mm bore and 9 mm face width. The gear has an outer diameter of 50 mm, a pitch diameter of 48 mm, and is secured with an M4 set screw. The hub diameter is 4.6 mm and the overall height is 21 mm.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1Z 2MYZ1004808 |
| Product Name | Module 1, 48 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 48 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |