The A 1Z 2MYZ1004208 is a module 1, 42-tooth spur gear with a 20° pressure angle, featuring an acetal gear body and a brass insert. It has a 42 mm pitch diameter, 8 mm bore, 18 mm face width, and a 4.6 mm keyway. The gear uses an M4 set screw for shaft retention and has a 47 mm outer diameter. The product is nonmetallic, molded, and designed for metric applications.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1Z 2MYZ1004208 |
| Product Name | Module 1, 42 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 42 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |