The A 1Z 2MYZ1003208 is a module 1, 32-tooth spur gear with a 9 mm face width and a 20° pressure angle, featuring an acetal gear body and a brass insert. It has a bore diameter of 8 mm, an outer diameter of 34 mm, and uses an M4 set screw for shaft retention. The gear's pitch diameter is 32 mm, and it has a hub height of 18 mm and a hub diameter of 24.5 mm.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1Z 2MYZ1003208 |
| Product Name | Module 1, 32 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 32 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |