A 1Z 2MYZ1002805 is a metric spur gear with 28 teeth, module 1, and a 20° pressure angle, featuring an acetal gear body with a brass insert. It has a 28 mm pitch diameter, 30 mm outside diameter, 15 mm face width, and a 5 mm bore with an M2.5 set screw. The gear is nonmetallic and molded, designed for low-noise, low-maintenance applications.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1Z 2MYZ1002805 |
| Product Name | Module 1, 28 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 28 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |