A 1Z 2MYZ1002708 is a metric spur gear with 27 teeth, module 1, 9 mm face width, and 20° pressure angle, featuring an acetal gear body with a brass insert. It has a bore diameter of 8 mm, an outer diameter of 29 mm, and an M4 set screw for shaft retention. The gear is designed for low-noise, low-friction applications in compact mechanical systems.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1Z 2MYZ1002708 |
| Product Name | Module 1, 27 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 27 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |