Stock Drive Products & Sterling Instrument - SDP/SI Module 1, 27 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear A 1Z 2MYZ1002706

Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Description
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1Z 2MYZ1002706 is a metric spur gear with 27 teeth, module 1, 20° pressure angle, and 9 mm face width, molded in acetal with a brass insert. It has a bore diameter of 6 mm, an outer diameter of 29 mm, and a set screw size of M3 for shaft mounting.

Datasheet Summary
Powered by GS/AI

A 1Z 2MYZ1002706 is a metric spur gear with 27 teeth, module 1, 20° pressure angle, and 9 mm face width, molded in acetal with a brass insert. It has a bore diameter of 6 mm, an outer diameter of 29 mm, and a set screw size of M3 for shaft mounting.

Suppliers

Company
Product
Description
Supplier Links
Module 1, 27 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear - A 1Z 2MYZ1002706 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 27 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear
A 1Z 2MYZ1002706
Module 1, 27 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear A 1Z 2MYZ1002706
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number A 1Z 2MYZ1002706
Product Name Module 1, 27 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear
Gear Type Spur; Rack
Number of Teeth 27
Design Metric
Pressure Angle 20°
Material Brass; Acetal; Acetal / Brass Insert
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MYK05200 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MYK05500 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
24 D.P., 18 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N24018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design English
View Details
Module 1.5, 70 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYKW15070A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 70
Design Metric
View Details