A 1Z 2MYZ1002505 is a metric spur gear with 25 teeth, module 1, 9 mm face width, and a 20° pressure angle, featuring an acetal gear body with a brass insert. It has a bore diameter of 5 mm, an outer diameter of 27 mm, and uses an M2.5 set screw for shaft attachment. The gear is designed for nonmetallic molded applications where low noise and corrosion resistance are required.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1Z 2MYZ1002505 |
| Product Name | Module 1, 25 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 25 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |