The A 1Z 2MYZ1002405 is a metric spur gear with 24 teeth, a 24 mm pitch diameter, and a 9 mm face width, made of acetal with a brass insert. It has a 5 mm bore, a 6 mm hub length, and uses an M2.5 set screw for shaft retention. The pressure angle is 20°, and the outer diameter is 26 mm.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1Z 2MYZ1002405 |
| Product Name | Module 1, 24 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 24 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |