A 1Z 2MYZ1002404 is a metric spur gear with 24 teeth, module 1, 20° pressure angle, and 9 mm face width, featuring an acetal gear body with a brass insert. The gear has a bore diameter of 4 mm, an overall diameter of 26 mm, and is secured with an M2.5 set screw. The gear's pitch diameter is 24 mm and its hub height is 15 mm.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1Z 2MYZ1002404 |
| Product Name | Module 1, 24 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 24 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |