A 1Z 2MYZ0506506 is a nonmetallic molded spur gear with 65 teeth, module 0.5, and a 20° pressure angle, featuring an acetal gear body and a brass insert. It has a pitch diameter of 32.5 mm, an outside diameter of 33.5 mm, a bore diameter of 15 mm, a face width of 6 mm, and a keyway with a 2 mm width and 27 mm depth. The gear is secured with an M3 set screw.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1Z 2MYZ0506506 |
| Product Name | Module 0.5, 65 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 65 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |