A 1Z 2MYZ0502103 is a nonmetallic molded spur gear with 21 teeth, module 0.5, 20° pressure angle, and a brass insert, featuring a 3 mm face width and an acetal gear body. The gear has a bore diameter of 3 mm, an outside diameter of 11.5 mm, and uses an M2.5 set screw for shaft mounting.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1Z 2MYZ0502103 |
| Product Name | Module 0.5, 21 Teeth, 20° Pressure Angle, Acetal / Brass Insert Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 21 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal / Brass Insert |