Metric spur gear with 85 teeth, 20° pressure angle, and 8 mm face width, manufactured from AISI 416 stainless steel with a prehardened HRC 25 rating. The gear has a bore diameter of 85 mm with H8 tolerance and a hub length of 24 mm. Hub projection measures 16 mm.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1Y 2MY10085 |
| Product Name | Module 1, 85 Teeth, 20° Pressure Angle, Stainless Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 85 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA 9 |