The A 1Y 2MY10035 is a metric spur gear with a module of 1, 35 teeth, and a 20° pressure angle, manufactured from stainless steel AISI 416. It has an 8 mm face width, a 35 mm pitch diameter, and a 12 mm bore with an H8 tolerance. The gear includes a cylindrical hub with a 21 mm diameter and a 14 mm hub projection length. The material is prehardened to HRC 25.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1Y 2MY10035 |
| Product Name | Module 1, 35 Teeth, 20° Pressure Angle, Stainless Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 35 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA 9 |