A 1Y 2MY08090 is a metric spur gear with 90 teeth, module 0.8, and a 20° pressure angle, made from stainless steel AISI 416. It has a 72 mm pitch diameter, 6 mm face width, and a bore diameter of 73.6 mm with an H8 tolerance. The hub diameter is 73.6 mm, and the gear is designed for use in precision mechanical systems requiring corrosion resistance and moderate strength.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1Y 2MY08090 |
| Product Name | Module 0.8, 90 Teeth, 20° Pressure Angle, Stainless Steel AISI Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 90 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA 9 |