The A 1Y 2MY08 series comprises metric spur gears with a module of 0.8, 20° pressure angle, and 6 mm face width, available in brass, carbon steel, or stainless steel AISI 416. The part number A 1Y 2MY08080 corresponds to a gear with 80 teeth, a pitch diameter of 64 mm, a bore diameter of 64 mm with H8 tolerance, and a hub diameter of 65.6 mm. The material code Y confirms stainless steel AISI 416, prehardened to HRC 25. The gear has a bore tolerance of +0.022/0 mm, consistent with other 80-tooth variants in the series.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1Y 2MY08080 |
| Product Name | Module 0.8, 80 Teeth, 20° Pressure Angle, Stainless Steel AISI Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA 9 |