The part is a metric spur gear with a module of 0.8, 60 teeth, and a 20° pressure angle, made from stainless steel AISI 416. It has a 48 mm pitch diameter, a 60 mm outside diameter, a 6 mm face width, and a bore diameter of 48 mm with an H8 tolerance. The hub diameter is 49.6 mm. The gear is designed for use in precision mechanical systems and conforms to metric standards.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1Y 2MY08060 |
| Product Name | Module 0.8, 60 Teeth, 20° Pressure Angle, Stainless Steel AISI Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA 9 |