A 1Y 2MY05032 is a metric spur gear with a module of 0.5, 32 teeth, and a 20° pressure angle, made from AISI 416 stainless steel. It has a pitch diameter of 16 mm, a bore diameter of 8 mm with an H8 tolerance of +0.018/0 mm, a face width of 5 mm, and a hub diameter of 17 mm. The material is prehardened to HRC 25. The gear complies with ISO metric standards and is designed for applications requiring corrosion resistance and moderate mechanical strength.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1Y 2MY05032 |
| Product Name | Module 0.5, 32 Teeth, 20° Pressure Angle, 416 Stainless Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 32 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA 9 |