Metric spur gears with module 0.4, 20° pressure angle, and 5 mm face width are available in brass, steel, or stainless steel AISI 416; the part A 1Y 2MY04075 corresponds to a 75-tooth gear with a pitch diameter of 30 mm, bore diameter of 12 mm, and outside diameter of 30.8 mm. The bore tolerance is H8, and the hub is designed to accommodate the gear's teeth without exceeding the outer diameter. The gear is prehardened to HRC 25.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1Y 2MY04075 |
| Product Name | Module 0.4, 75 Teeth, 20° Pressure Angle, Stainless Steel AISI Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 75 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA 9 |