A 1X 2MYK050015 is a metric spur gear with 15 teeth, module 0.5, and 20° pressure angle, made from 300 series stainless steel. It has a pitch diameter of 7.5 mm, bore diameter of 8.5 mm, hub diameter of 8.5 mm, and face width of 8 mm. The gear uses two M3 set screws at 120° to secure it to the shaft.
You May Also Need:
Shafts
Bearings
Couplings
In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting.
Material: 303 Stainless Steel
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1X 2MYK050015 |
| Product Name | Module 0.5, 15 Teeth, 20° Pressure Angle, 300 Series Stainless Steel Gear |
| Gear Type | Spur; Rack; Pinion |
| Number of Teeth | 15 |
| Design | Metric |
| Pressure Angle | 20° |