A 1X 2MYK050010 is a metric spur gear with 10 teeth, module 0.5, and 20° pressure angle, made from 300 series stainless steel. It has a bore diameter of 5 mm, pitch diameter of 5 mm, hub diameter of 6 mm, and face width of 6 mm. The gear is secured with two M3 set screws at 120° spacing. The part is designed for use in precision mechanical drives requiring corrosion resistance.
You May Also Need:
Shafts
Bearings
Couplings
In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting.
Material: 303 Stainless Steel
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1X 2MYK050010 |
| Product Name | Module 0.5, 10 Teeth, 20° Pressure Angle, 300 Series Stainless Steel Gear |
| Gear Type | Spur; Rack; Pinion |
| Number of Teeth | 10 |
| Design | Metric |
| Pressure Angle | 20° |