A 1T 2-Y48080 is a 48-pitch, 80-tooth, 20° pressure angle molded spur gear with an acetal rim and brass insert hub, featuring a 1.667-inch pitch diameter and a 0.2500-inch set screw bore. It has a 1.708-inch outside diameter and a 1/2-inch hub height, with a webbed design for reduced weight. The gear includes a single set screw for shaft retention.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1T 2-Y48080 |
| Product Name | 48 DP, 80 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |