A 1T 2-Y48064 is a 48 pitch, 64-tooth spur gear with a 20° pressure angle and a 1.333-inch pitch diameter, featuring a .2500-inch diameter set screw hole for a #6-32 screw and a 1/2-inch hub length. The gear has a bore diameter of 1.375 inches and a 39/64-inch web width. It is constructed with an acetal rim and a brass insert.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1T 2-Y48064 |
| Product Name | 48 DP, 64 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |