A 1T 2-Y48056S is a 48 pitch, 56-tooth molded spur gear with a 20° pressure angle and a two-set-screw hub, made of acetal with a brass insert. The gear has an outside diameter of 1.167 inches, a pitch diameter of 1.208 inches, and a bore diameter of 0.563 inches. The hub thickness is 0.2500 inches, and the set screws are #6-32. The gear is designed for standard mounting in miniature gear trains.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1T 2-Y48056S |
| Product Name | 48 DP, 56 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear with Two set screws |
| Gear Type | Spur; Rack |
| Number of Teeth | 56 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |