Molded spur gear with 52 teeth, 48 diametral pitch, and 20° pressure angle, featuring a 1.083 inch pitch diameter and 1.125 inch outer diameter, with a 1/2 inch bore and a keyway hub for set screw fastening. The gear has a 0.125 inch face width and is made of acetal with a brass insert hub. The part is designed for low-torque, precision applications and is in a standard molded plastic configuration. No additional specifications or material grades are stated beyond these dimensions and design features.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1T 2-Y48052 |
| Product Name | 48 DP, 52 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 52 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |