Molded spur gear with 45 teeth, 48 diametral pitch, and 20° pressure angle, featuring a 0.938-inch pitch diameter and a 0.979-inch outside diameter. The bore is designed for a set screw fastener, with a hub that is plain and non-keyed. The gear is constructed from acetal with a brass insert, as indicated by its series designator A 1T 2-Y48045.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1T 2-Y48045 |
| Product Name | 48 DP, 45 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 45 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |