The A 1T 2-Y48040S is a 48-pitch, 20-degree pressure angle spur gear with 40 teeth, a 0.250-inch bore, and a set screw fastening. It has an outer diameter of 0.833 inches, a pitch diameter of 0.875 inches, and a hub type that includes a #6-32 set screw. The gear is part of a molded acetal series with brass insert hubs.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1T 2-Y48040S |
| Product Name | 48 DP, 40 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear with 0.250" Bore |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |