A 1T 2-Y48035 is a 48-pitch, 35-tooth acetal spur gear with a brass insert, 20° pressure angle, and a .729-inch pitch diameter. It has a .563-inch bore, a .1875-inch hub height, and a .000 to +.001 inch bore tolerance. The gear includes a #4-40 set screw for shaft retention.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1T 2-Y48035 |
| Product Name | 48 DP, 35 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 35 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |