A 1T 2-Y48034 is a 48-pitch, 34-tooth molded spur gear with a 20° pressure angle, featuring a 0.708-inch outside diameter, 0.750-inch pitch diameter, and a 0.1875-inch bore with a #4-40 set screw. The gear has a 0.125-inch face width and a plain hub with no web. It is constructed of acetal with a brass insert.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1T 2-Y48034 |
| Product Name | 48 DP, 34 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 34 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |