Molded spur gear with 27 teeth, 48 pitch, and 20° pressure angle, featuring a 0.563-inch bore, 0.604-inch pitch diameter, and 0.1250-inch set screw hole for #2-56 screw. The gear has a 0.1875-inch face width and a 29/64-inch hub diameter. A 1T 2-Y48027 is part of a series of 48-pitch acetal spur gears with brass insert hubs.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1T 2-Y48027 |
| Product Name | 48 DP, 27 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 27 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |