Molded spur gear with 25 teeth, 48 pitch, and 20° pressure angle, featuring a 0.521-inch pitch diameter, 0.563-inch outside diameter, and a 0.1250-inch bore with a set screw. The gear has a 0.125-inch face width and a 29/64-inch hub, designed for use with a set screw fastener. The part is constructed with an acetal rim and brass insert, as indicated by the product series and standard construction of the listed variants.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1T 2-Y48025 |
| Product Name | 48 DP, 25 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 25 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |