A 1T 2-Y48021 is a 48-pitch, 21-tooth acetal spur gear with a 20° pressure angle and a brass insert hub. It has a bore diameter of 0.1250 inch and a set screw fastener of size #2-56. The overall outer diameter is 0.438 inch, and the pitch diameter is 0.479 inch. The face width is 0.125 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1T 2-Y48021 |
| Product Name | 48 DP, 21 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 21 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |