Molded spur gear with 96 teeth, 32 pitch, and 20° pressure angle, featuring an acetal gear body and brass insert hub with a 13/16 inch bore and #8-32 set screw. The gear has a 3.000 inch pitch diameter, 3.063 inch outside diameter, and a 0.312 inch face width. The hub type is web, designed for shaft mounting with a set screw.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1T 2-Y32096 |
| Product Name | 32 DP, 96 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |