A 1T 2-Y32080 is a 32-pitch, 80-tooth molded spur gear with a 20° pressure angle, featuring an acetal gear body and a brass insert. It has a 2.500-inch pitch diameter, 2.563-inch outer diameter, and a 0.312-inch face width. The bore is 13/16 inch with a #8-32 set screw and a web-style hub. The gear is designed for use in miniature gear trains requiring precise motion control.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1T 2-Y32080 |
| Product Name | 32 DP, 80 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |