A 1T 2-Y32038 is a 32-pitch spur gear with 38 teeth, made of acetal with a brass insert, featuring a 39/64 inch bore and a #6-32 set screw for axial retention. The gear has a 20° pressure angle, a 1.188 inch pitch diameter, a 1.250 inch outer diameter, a 0.250 inch face width, and a web hub style.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1T 2-Y32038 |
| Product Name | 32 DP, 38 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 38 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |