A 1T 2-Y32030 is a 32-pitch, 30-tooth molded spur gear with a 0.938-inch pitch diameter and a 1.000-inch outer diameter, featuring an acetal gear body with a brass insert and a web-type hub. It has a 9/16-inch bore and is secured with a #4-40 set screw. The face width is 3/16 inch, and the pressure angle is 20 degrees.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1T 2-Y32030 |
| Product Name | 32 DP, 30 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 30 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |