A 1T 2-Y32028 is a 32-pitch, 28-tooth spur gear with a 20° pressure angle, featuring an acetal gear body and a brass insert. It has a pitch diameter of 0.875 inch, an outside diameter of 0.938 inch, a 0.187 inch face width, a 1/2 inch bore, and a ∅0.500 inch web. The gear uses a #4-40 set screw for shaft retention.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1T 2-Y32028 |
| Product Name | 32 DP, 28 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 28 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |