The A 1T 2-Y32016 is a 32-diametral pitch spur gear with 16 teeth, made of acetal with a brass insert, featuring a 11/32 inch bore and a #2-56 set screw for shaft mounting. The gear has a 0.500 inch pitch diameter, a 0.563 inch outside diameter, and a 3/16 inch face width. It operates with a 20-degree pressure angle and uses a plain hub design.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1T 2-Y32016 |
| Product Name | 32 DP, 16 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 16 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |