A 1T 2-Y32015 is a 32-pitch, 15-tooth spur gear with a 20° pressure angle, featuring an acetal gear body and a brass insert. It has a pitch diameter of 0.469 inch, an outside diameter of 0.531 inch, a 5/16 inch bore with a tolerance of +0.001/-0.000 inch, and a 3/16 inch face width. The gear uses a #2-56 set screw for shaft retention and has a plain hub type.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1T 2-Y32015 |
| Product Name | 32 DP, 15 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 15 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |