The A 1T 2-Y32012 is a 32 pitch spur gear with 12 teeth, a 0.375-inch pitch diameter, and a 0.438-inch outside diameter, featuring an acetal gear body with a brass insert and a 9/32-inch bore secured by a #2-56 set screw. The gear has a 3/16-inch face width and a 20-degree pressure angle. The hub type is plain, and the overall hub length is 0.125 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | A 1T 2-Y32012 |
| Product Name | 32 DP, 12 Teeth, 20° Pressure Angle, Acetal / Brass insert spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 12 |
| Design | English |
| Pressure Angle | 20° |
| Material | Brass; Acetal; Acetal, Brass Insert |